The TEA1520P/N1 is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide efficient and compact power supply solutions. This product is part of NXP's GreenChip line of products, which are known for their energy-saving features and compliance with green standards. The TEA1520P/N1 is specifically tailored for switched-mode power supplies (SMPS) and is an excellent choice for applications requiring low standby power consumption and high efficiency.
Key Features
- High Level of Integration: The TEA1520P/N1 integrates control and protection features, which simplifies the design of power supplies and reduces the number of external components required.
- Energy Efficient: With its green chip technology, the device ensures low power consumption in standby mode, contributing to energy savings and meeting stringent energy efficiency standards.
- Wide Supply Voltage Range: The IC can operate over a broad supply voltage range, making it versatile for various applications.
- Overcurrent Protection: The built-in overcurrent protection feature safeguards the power supply and the end application from damage due to excessive current conditions.
- Under-Voltage Lockout (UVLO): The UVLO function ensures the IC operates only when the supply voltage is within the acceptable range, preventing malfunctions at low voltages.
Applications
The TEA1520P/N1 is suitable for a wide range of applications, including:
- Power supplies for personal computers
- Consumer electronics
- Office equipment
- Industrial systems
Technical Specifications
| Parameter |
Value |
| Package |
DIP-8 |
| Switching Frequency |
Up to 100 kHz |
| Operating Temperature |
-40°C to +85°C |
Overall, the TEA1520P/N1 from NXP is a robust, energy-efficient solution for modern SMPS designs, offering a combination of performance, protection, and green technology in a single package.