EN
  • EN
  • DE

UF3710L

Part No UF3710L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 387311-UF3710L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF3710L CAD Model

Description

The UF3710L is a high-voltage N-channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency power switching applications. This MOSFET offers a good balance between on-resistance and gate charge, making it suitable for various power management and conversion circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Power Factor Correction (PFC) circuits
  • Motor control applications

Features

  • High voltage capability (typically 1000V)
  • Low gate charge (Qg)
  • Low drain-source on-resistance (RDS(on)) which minimizes conduction losses
  • Fast switching speed
  • Avalanche energy rated
  • Robust body diode for improved reliability
  • Lead-free plating

Benefits

  • Improved power efficiency due to low RDS(on) and Qg
  • Reduced switching losses
  • Higher system reliability due to robust design
  • Simplified thermal management
  • Compact design due to high power density

Additional Details

The UF3710L typically comes in a TO-220F package. Key electrical specifications include a drain-source voltage (VDS) rating of 1000V, a gate-source voltage (VGS) rating of ±30V, and a continuous drain current (ID) rating that depends on the specific operating temperature. The RDS(on) is a critical parameter and is typically specified at a particular VGS and ID. It's crucial to consult the datasheet for the precise values, as these can vary. The device is designed to handle high-voltage switching with fast transitions, contributing to its suitability for demanding power electronics applications.

This MOSFET is often selected in applications where minimizing power dissipation and enhancing overall system performance are paramount. The avalanche energy rating ensures that the device can withstand transient overvoltage conditions, adding to its robustness. The low gate charge reduces the drive requirements, simplifying the gate drive circuitry and further enhancing efficiency.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess