EN
  • EN
  • DE

U74AHCT1G08G-AL5-R

Part No U74AHCT1G08G-AL5-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description 2-INPUT AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384905-U74AHCT1G08G-AL5-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74AHCT1G08G-AL5-R CAD Model

Description

The U74AHCT1G08G-AL5-R is a single 2-input AND gate manufactured by UTC (Unisonic Technologies Co., Ltd.). It belongs to the Advanced High-Speed CMOS with TTL-compatible inputs (AHCT) logic family. This device performs the logical AND operation on two inputs, providing a high output only when both inputs are high.

Applications:

  • Digital logic circuits
  • Data processing
  • Control systems
  • Signal routing
  • General-purpose logic functions

Features:

  • Single 2-Input AND Gate: Contains one AND gate in a single package.
  • Advanced High-Speed CMOS Technology (AHCT): Provides high speed and low power consumption with TTL-compatible inputs.
  • Wide Operating Voltage Range: Typically operates from 4.5V to 5.5V.
  • High Output Drive Capability: Can drive multiple loads without signal degradation.
  • Low Input Current: Minimizes loading on preceding circuits.
  • TTL Compatible Inputs: Can be interfaced with TTL logic circuits.

Benefits:

  • Versatile Logic Function: The AND gate is a fundamental building block for digital circuits.
  • High Performance: AHCT technology provides a good balance of speed and power, along with TTL compatibility.
  • Easy System Integration: TTL compatible inputs simplify interfacing with other components.
  • Reduced Board Space: Only one gate saves space on the PCB in applications where only one AND gate is needed.
  • Reliable Operation: Designed for stable and consistent performance.

The U74AHCT1G08G-AL5-R is typically available in a small SOT-25 package. The "-AL5-R" suffix likely indicates the specific package type and tape-and-reel packaging. Key specifications include propagation delay, power dissipation, and operating temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess