Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384902-U74ACT14L-P14
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U74ACT14L-P14 CAD Model

Description

The U74ACT14L-P14 is a Hex Schmitt-Trigger Inverter from UTC (Unisonic Technologies Co., Ltd.) belonging to the Advanced CMOS Technology (ACT) logic family. This device contains six independent inverters, each with a Schmitt-trigger input. A Schmitt-trigger input provides hysteresis, making the device more resistant to noise and signal distortion.

Applications:

  • Noise suppression
  • Signal conditioning
  • Wave shaping
  • Clock oscillators
  • Threshold detection

Features:

  • Hex Inverter: Contains six independent inverters in a single package.
  • Schmitt-Trigger Inputs: Provides hysteresis for noise immunity.
  • Advanced CMOS Technology (ACT): Offers high speed and low power consumption.
  • Wide Operating Voltage Range: Typically operates from 4.5V to 5.5V.
  • High Output Drive Capability: Can drive multiple loads without signal degradation.
  • Low Input Current: Minimizes loading on preceding circuits.
  • TTL Compatible Inputs: Can be interfaced with TTL logic circuits.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs prevent false triggering from noisy signals.
  • Versatile Logic Function: The inverter is a fundamental building block for digital circuits.
  • High Performance: ACT technology provides a good balance of speed and power.
  • Easy System Integration: TTL compatible inputs simplify interfacing with other components.
  • Reduced Board Space: Multiple inverters in one package save space on the PCB.
  • Reliable Operation: Designed for stable and consistent performance.

The U74ACT14L-P14 is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. The "-P14" suffix likely indicates the specific package type or lead forming. Key specifications include propagation delay, hysteresis voltage, power dissipation, and operating temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U6195B-ACPG3
Atmel
Need more? Email Us
ECAD model for U3810BM-AFNG3
UTC
Lowest to $0.0859
ECAD model for U74LVC1G08G
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ECAD model for U3FWJ44N
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.9020
ECAD model for U2GWJ44
Vishay
Need more? Email Us
ECAD model for U5546NL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U05JH44 TE12L
Via
Need more? Email Us
ECAD model for U2250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention