EN
  • EN
  • DE

TEA1062ANL

Part No TEA1062ANL
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 363760-TEA1062ANL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1062ANL CAD Model

Description

The TEA1062ANL is a monolithic integrated circuit from UTC (Unisonic Technologies Co., Ltd.) designed for telephone applications. It serves as a low-voltage transmission circuit, primarily used in electronic telephone sets.

Applications

  • Electronic telephone sets
  • Voice transmission systems
  • Telecommunication equipment

Features

  • Low voltage operation: Designed to operate with a low supply voltage, making it suitable for battery-powered or low-power telephone systems.
  • Transmission circuit: Integrates the necessary circuitry for transmitting voice signals over telephone lines.
  • Monolithic IC: Offers a compact and reliable solution due to its integrated design.
  • Polarity-independent speech and line input: Allows for flexible connection without concern for polarity.
  • DTMF signal transmission: Supports the transmission of Dual-Tone Multi-Frequency (DTMF) signals for dialing.
  • Built-in side-tone reduction: Minimizes the feedback of the user's own voice into the earpiece.

Benefits

  • Simplified design: Reduces the complexity of telephone set designs by integrating multiple functions into a single chip.
  • Cost-effective: Provides a cost-efficient solution for telephone communication circuits.
  • Improved reliability: Monolithic integration enhances the reliability of the circuit compared to discrete component solutions.
  • Low power consumption: Contributes to energy efficiency in telephone sets.

Additional Details

The TEA1062ANL typically requires a minimum number of external components, further simplifying the design and reducing the overall size of the application. Its polarity-independent inputs are particularly advantageous in environments where line polarity cannot be guaranteed. The side-tone reduction feature ensures a more comfortable and natural listening experience for the user. The inclusion of DTMF signal transmission capability is crucial for modern telephone systems. Package variations may exist, often DIP or similar through-hole types.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4389 $59.2515
325+ $0.3604 $117.1300
500+ $0.3488 $174.4000
685+ $0.3373 $231.0505
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess