EN
  • EN
  • DE

TDA2003L TDA2003L-TB5-T

Part No TDA2003L TDA2003L-TB5-T
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 361822-TDA2003L TDA2003L-TB5-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2003L TDA2003L-TB5-T CAD Model

Description

The TDA2003L is a monolithic integrated circuit intended for use as a low frequency class B audio power amplifier. It is designed to provide high output current drive capability and incorporates comprehensive protection circuitry, making it a robust and reliable solution for various audio applications. The part number TDA2003L-TB5-T likely denotes a specific packaging or reel option.

Applications:

  • Car Radio Amplifiers: Used as an audio amplifier in car radios and entertainment systems.
  • Portable Audio Devices: Suitable for amplifying audio signals in portable radios, players, and recorders.
  • Audio Amplifiers for Computers: Employed as a speaker amplifier in desktop and laptop computers.
  • General Purpose Audio Amplification: Can be used in various other audio amplification projects and devices.

Features:

  • High Output Current Capability: Delivers up to 3.5A output current.
  • Low Harmonic Distortion: Provides clear and accurate audio reproduction.
  • Overvoltage Protection: Protects the amplifier from damage due to excessive voltage.
  • Short Circuit Protection: Prevents damage in case of shorted output terminals.
  • Thermal Shutdown: Shuts down the amplifier when the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects the IC against reversed supply voltage.
  • Few External Components: Simplified circuit design with minimal external components required.

Benefits:

  • Robust Operation: Protection features ensure reliable performance under various operating conditions.
  • Cost-Effective Solution: Provides a high performance amplifier at a reasonable cost.
  • Simple Implementation: Requires few external components, simplifying the design process.
  • High Output Power: Delivers sufficient power for a wide range of audio applications.
  • Enhanced Audio Quality: Low distortion ensures clear and accurate audio reproduction.

Additional Details:

The TDA2003L typically operates from a single supply voltage, simplifying power supply requirements. It can deliver up to 10W of output power into a 2-ohm load. The device is commonly available in a Pentawatt package. Heatsinking is recommended for applications requiring higher output power. The amplifier has a low noise floor, ensuring clear audio reproduction. The device is designed to meet automotive industry standards for reliability and performance.

You May Also Be Interested in

Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2991 $58.3245
470+ $0.2460 $115.6200
730+ $0.2379 $173.6670
1,010+ $0.2298 $232.0980
1,300+ $0.2229 $289.7700
1,735+ $0.1998 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess