EN
  • EN
  • DE
  • IT

TDA2003L-TB5-T

Part No TDA2003L-TB5-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 10W CAR RADIO AUDIO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1265922-TDA2003L-TB5-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2003L-TB5-T CAD Model

Description

The TDA2003L-TB5-T is an audio power amplifier IC manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in car radios and other audio applications, delivering up to 10W of audio power into a 4-ohm load. The IC integrates protection features and requires minimal external components, making it a simple and cost-effective solution for audio amplification.

Applications:

  • Car Radios: Used as the audio amplifier in car radio systems.
  • Portable Audio Players: Employed in portable audio devices for amplification.
  • Small Audio Systems: Integrated into small audio systems and speakers.
  • Audio Amplifiers: Used as a general-purpose audio amplifier for various applications.

Features:

  • High Output Power: Delivers up to 10W of audio power.
  • Low Distortion: Provides clean and clear audio amplification.
  • Short-Circuit Protection: Protects the IC from damage due to short circuits.
  • Thermal Shutdown: Protects the IC from overheating.
  • Few External Components: Requires minimal external components for operation.

Benefits:

  • Simple Design: Easy to implement in audio amplifier circuits.
  • Reliable Operation: Provides stable and reliable performance.
  • Protection Features: Safeguards the IC from damage.
  • Cost-Effective: Offers a cost-effective solution for audio amplification.
  • Good Audio Quality: Delivers clear and distortion-free audio.

Additional Details:

The TDA2003L-TB5-T audio power amplifier requires a relatively low supply voltage, making it suitable for automotive applications. It is designed to deliver up to 10W of audio power into a 4-ohm load, and it incorporates protection features to safeguard the IC and the connected speaker. The short-circuit protection prevents damage in case of a short circuit at the output, and the thermal shutdown protects the IC from overheating. The IC typically comes in a Pentawatt package for efficient heat dissipation. The "L" suffix indicates a low-voltage version of the TDA2003. Consult the datasheet for precise electrical characteristics, application guidelines, and layout recommendations.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2150 $50.5250
570+ $0.1765 $100.6050
880+ $0.1709 $150.3920
1,210+ $0.1654 $200.1340
1,565+ $0.1599 $250.2435
2,095+ $0.1434 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,445 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess