EN
  • EN
  • DE

PESD3V3L2BT

Part No PESD3V3L2BT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance double bidirectional ESD protection diodes in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237001-PESD3V3L2BT
Manufacturer Homepage www.nxp.com
Family Name PESD3V3L2BT
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3L2BT CAD Model

Description

Overview of NXP PESD3V3L2BT ESD Protection Device

The NXP PESD3V3L2BT is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD). This compact and robust component is a crucial addition to any circuit where ESD protection is a concern, particularly in high-speed data lines and other applications susceptible to transient voltage spikes.

Key Features

  • Low Clamping Voltage: The PESD3V3L2BT offers a low clamping voltage, ensuring that any ESD strikes are quickly and effectively suppressed, minimizing the risk of damage to the protected component.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (contact discharge) and 30 kV (air discharge) as per IEC 61000-4-2, it provides a high level of protection for your sensitive electronics.
  • Ultra-low Capacitance: The device features an ultra-low capacitance of typically 0.7 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Bi-directional Protection: It offers bi-directional ESD protection, which means it can protect circuits from ESD pulses entering from either direction along the protected line.
  • Small Package: Enclosed in a small SOT23 plastic package, the PESD3V3L2BT saves valuable board space and is suitable for high-density circuit designs.

Applications

The NXP PESD3V3L2BT is versatile and can be used in a wide range of applications. It is particularly well-suited for high-speed data line protection in:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Antenna terminals
  • Mobile phones and other portable devices
  • Serial digital interfaces (SDI)
  • High-speed data lines in satellite and cable TV equipment

Reliability and Quality

NXP Semiconductors is known for their commitment to quality and reliability, and the PESD3V3L2BT is no exception. It is manufactured with precision and is subject to rigorous testing to ensure it meets the high standards expected of NXP products. With this ESD protection device, designers can be confident in the resilience and longevity of their electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0257 $50.1150
4,740+ $0.0211 $100.0140
7,355+ $0.0204 $150.0420
10,105+ $0.0198 $200.0790
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess