EN
  • EN
  • DE

MJE3055TL

Part No MJE3055TL
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830960-MJE3055TL
Ultra Librarian 3D Model Ultra Librarian MJE3055TL CAD Model

Description

The MJE3055TL is an NPN Bipolar Junction Transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for general-purpose power amplification and switching applications. It is a complement to the PNP transistor MJE2955T, often used in complementary push-pull output stages.

Applications:

  • Audio Amplifiers: Commonly used in the output stages of audio amplifiers to drive speakers, especially in Hi-Fi systems.
  • Power Supplies: Found in linear power supplies as a series pass transistor for voltage regulation.
  • Motor Control Circuits: Used for controlling the speed and direction of DC motors.
  • Switching Regulators: Employed in switching regulators for efficient voltage conversion and power management.

Features:

  • NPN Transistor: Operates with a positive base current to control a larger collector current.
  • High Collector Current: Capable of handling substantial current levels.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is fully turned on.
  • Complement to MJE2955T: Ideal for complementary amplifier designs, enabling higher power output.

Benefits:

  • High Power Capability: Suitable for applications requiring significant power handling.
  • Efficient Operation: Low saturation voltage contributes to efficient power conversion and reduces heat generation.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments, even under high load conditions.
  • Versatile Application: Can be used in a wide range of power amplification and switching applications, providing flexibility in circuit design.

Additional Details:

The MJE3055TL typically features a collector-emitter voltage (VCEO) rating appropriate for its intended power applications. Its current gain (hFE) provides adequate amplification for driving various loads. It is commonly available in a TO-220 package, which allows for effective heat dissipation, crucial for power transistors. The transistor's operating temperature range ensures reliable performance across different environmental conditions. Refer to the datasheet for specific electrical characteristics, thermal resistance, and package dimensions to ensure correct and safe implementation in your circuits. Proper heatsinking is usually required when operating this transistor at higher power levels.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3788 $58.7140
375+ $0.3107 $116.5125
575+ $0.3015 $173.3625
795+ $0.2911 $231.4245
1,025+ $0.2818 $288.8450
1,370+ $0.2529 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess