EN
  • EN
  • DE

MJD210L-TN3-R

Part No MJD210L-TN3-R
Manufacturer UTC
Catalog Misc Products
Description PNP SILICON DPAK FOR SURFACE MOUNT APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830955-MJD210L-TN3-R
Ultra Librarian 3D Model Ultra Librarian MJD210L-TN3-R CAD Model

Description

The MJD210L-TN3-R is a PNP Bipolar Junction Transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). This transistor is designed for medium power linear and switching applications. It's commonly used in amplifier and switching circuits where a PNP transistor with its specific voltage and current handling capabilities is required.

Applications:

  • Linear Amplifiers: Used in audio amplification stages or other signal amplification circuits.
  • Switching Circuits: Employed in circuits where a signal or power needs to be switched on or off.
  • Power Management: Found in voltage regulators or current control circuits.
  • Motor Control: Utilized in controlling small DC motors.

Features:

  • PNP Transistor: Operates with a negative base current to control a larger collector current.
  • Medium Power Dissipation: Suitable for applications requiring moderate power handling.
  • Low Saturation Voltage: Minimizes power loss when the transistor is fully turned on.
  • High Collector Current: Capable of handling a significant amount of current.

Benefits:

  • Efficient Switching: Allows for quick and efficient switching of circuits.
  • Stable Amplification: Provides reliable and consistent amplification in linear applications.
  • Compact Size: Small form factor allows for use in space-constrained designs.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The MJD210L-TN3-R typically features a collector-emitter voltage (VCEO) rating that makes it suitable for many low to medium voltage applications. Its current gain (hFE) is designed to provide adequate amplification for driving various loads. The transistor is commonly available in a small surface mount package, facilitating automated assembly and compact circuit designs. Its operating temperature range ensures reliable operation in a variety of environmental conditions. Consult the datasheet for precise electrical characteristics, thermal resistance, and package dimensions to ensure proper implementation in your circuit.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess