EN
  • EN
  • DE

BTB12-600TW3G

Part No BTB12-600TW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description 4 QUADRANT LOGIC LEVEL TRIAC, 60 / TRIAC Logic - Sensitive Gate 600 V 12 A Through Hole TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr onsemi
Package Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 12 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 126A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 2156-BTB12-600TW3G-OS,ONSONSBTB12-600TW3G
Standard Package 1
Win Source Part Number 994415-BTB12-600TW3G
Ultra Librarian 3D Model Ultra Librarian BTB12-600TW3G CAD Model

Description

ON Semiconductor BTB12-600TW3G Triac

The ON Semiconductor BTB12-600TW3G is a high-performance triac designed for AC power control applications. This robust semiconductor device is capable of switching and controlling large AC currents, making it an ideal choice for a wide range of applications including motor control, industrial lighting, and heating systems.

The BTB12-600TW3G has a maximum repetitive peak off-state voltage (VDRM) of 600V, which allows it to handle high voltage applications with ease. The triac is also capable of conducting up to 12A of continuous on-state current (IT(RMS)), ensuring reliable performance in heavy-duty operations. Its gate trigger voltage (VGT) is specified at a low value, which means that it requires only a small gate current to trigger, making it compatible with a wide variety of control circuits and microcontrollers.

One of the key features of this triac is its enhanced commutation performance, which is optimized for inductive loads. This makes the BTB12-600TW3G particularly suitable for applications where the load has a significant inductive component, such as motor speed controls. The device is also designed to withstand high surge currents, offering a non-repetitive surge peak on-state current (ITSM) rating that ensures reliability under transient conditions.

The BTB12-600TW3G comes in a TO-220AB package, which is a widely used and well-known package style for power devices. This package provides good thermal and electrical isolation, as well as ease of mounting on a heatsink, which is essential for managing the heat generated during operation.

ON Semiconductor's commitment to quality and reliability is evident in the BTB12-600TW3G triac. It is manufactured to meet stringent standards, ensuring that it performs consistently and reliably over its lifetime. Whether for home appliances, office machines, or industrial equipment, the BTB12-600TW3G is a solid choice for designers looking for a dependable triac capable of handling significant power levels.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by ON Semiconductor, which offers comprehensive information to facilitate the integration of the BTB12-600TW3G into their designs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess