The MBR20200CL-TF1-T is a Schottky Barrier Rectifier manufactured by Unisonic Technologies Co., Ltd. (UTC). This device is designed for high-efficiency rectification in power supplies, inverters, and other applications where low forward voltage drop and fast switching are critical.
Applications
- Switching Mode Power Supplies (SMPS)
- High-Frequency Inverters
- Freewheeling Diodes
- Reverse Polarity Protection
- DC-DC Converters
Features
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- High Reliability
- RoHS Compliant
- TO-220AB Package
Benefits
- Improved efficiency in power conversion due to the low forward voltage drop.
- Protection against voltage spikes and surges.
- Reduced switching losses in high-frequency applications.
- Long-term reliability for demanding environments.
- Environmentally friendly due to RoHS compliance.
- Easy to mount with the TO-220AB package.
Additional Details
The MBR20200CL-TF1-T features a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 20A (10A per diode). The operating temperature range is typically -65°C to +150°C. It comes in a TO-220AB package.
This rectifier's key advantages are its low forward voltage drop, which minimizes power loss and enhances efficiency, and its fast switching speed, which reduces switching losses in high-frequency applications. It is also designed to withstand high surge currents, providing robust protection against transient voltage spikes. The TO-220AB package allows for efficient heat dissipation, contributing to the device's overall reliability.