EN
  • EN
  • DE

DTA143XG-AE3-R

Part No DTA143XG-AE3-R
Manufacturer UTC
Catalog END - OF - LIFE
Description PNP DIGITAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1170133-DTA143XG-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTA143XG-AE3-R CAD Model

Description

The DTA143XG-AE3-R is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It integrates a transistor and resistors into a single compact package, simplifying circuit design and reducing component count. The DTA143XG-AE3-R is designed for general-purpose switching and amplification applications, offering a convenient and cost-effective solution for various electronic circuits.

Applications

  • General-purpose switching circuits
  • Inverter circuits
  • Driver circuits for LEDs, relays, and small loads
  • Digital logic circuits
  • Interface circuits

Features

  • Integrated bias resistors: Reduces external component count and simplifies circuit design.
  • NPN transistor configuration: Offers versatility in circuit design.
  • Compact SOT-346 package: Saves board space.
  • Fixed input resistor value: Provides a defined input impedance for easy integration.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Simplified circuit design: Reduces design time and complexity.
  • Reduced component count: Lowers overall system cost and improves reliability.
  • Space-saving solution: Enables compact designs, especially in portable devices.
  • Improved circuit performance: Consistent and predictable behavior due to integrated resistors.
  • Easy to use: Simplifies assembly and manufacturing processes.

Additional Details

The DTA143XG-AE3-R digital transistor integrates a transistor with built-in resistors for biasing, eliminating the need for external resistors. This simplifies circuit design and reduces the number of components required, saving both space and cost. The device is housed in a small SOT-346 package, making it suitable for compact electronic devices. The integrated resistors ensure stable and predictable performance. This digital transistor is commonly used in applications where a transistor needs to be switched on or off by a digital signal, such as driving LEDs, relays, or other small loads. Its ease of use and compact size make it a popular choice for many general-purpose switching applications. The 'AE3' suffix might indicate specific tape and reel packaging details and electrical specifications relevant to the part's intended use and manufacturing processes.

The DTA143XG-AE3-R offers a convenient and efficient solution for designers seeking to simplify their circuits and reduce component count. Its integrated resistors and compact package make it a versatile choice for various switching and amplification applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess