EN
  • EN
  • DE

THS4541IRUNR

Part No THS4541IRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Differential Amplifier Circuit Rail-to-Rail 10-WQFN (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-WFQFN
Case / Package 10-WQFN (2x2)
Family Name THS4541
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-40582-2, 296-40582-1, 296-40582-6, -296-40582-1-ND, THS4541IRUNR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899578-THS4541IRUNR
Ultra Librarian 3D Model Ultra Librarian THS4541IRUNR CAD Model

Description

The THS4541IRUNR is a state-of-the-art, high-speed, fully differential amplifier designed by Texas Instruments to meet the demanding requirements of high-performance data acquisition systems and signal processing applications. This versatile amplifier is ideal for driving analog-to-digital converters (ADCs) and buffering differential signal processing chains, providing both high fidelity and wide bandwidth.

With a wide bandwidth of 600 MHz and a slew rate of 1300 V/µs, the THS4541IRUNR ensures rapid response times and accurate signal reproduction, making it perfect for high-speed signal processing tasks. The low harmonic distortion and noise characteristics of the amplifier further enhance its suitability for precision applications such as medical imaging, test and measurement equipment, and communication infrastructure.

The THS4541IRUNR operates over a wide supply voltage range from ±2.25V to ±5.5V, which allows for flexibility in various system designs. Its fully differential architecture provides improved common-mode rejection, which is crucial for applications where noise immunity is a priority. Additionally, the amplifier features a power-down mode that significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for battery-powered devices.

The device comes in a compact QFN-14 package, which saves valuable board space without compromising on performance. The THS4541IRUNR also includes an internal common-mode feedback loop that maintains the output common-mode voltage within a specified range, thereby reducing design complexity and component count.

Texas Instruments has equipped the THS4541IRUNR with robust electrostatic discharge (ESD) protection circuits, ensuring the device's reliability and longevity even in harsh industrial environments. For engineers and designers looking for a high-speed differential amplifier that offers precision, efficiency, and durability, the THS4541IRUNR from Texas Instruments is an excellent choice.

Key Features:

  • 600 MHz Bandwidth
  • 1300 V/µs Slew Rate
  • Low Harmonic Distortion
  • Wide Supply Voltage Range: ±2.25V to ±5.5V
  • Power-Down Feature
  • Compact QFN-14 Package
  • Internal Common-Mode Feedback Loop
  • Robust ESD Protection

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2672 $51.2064
29+ $3.5013 $101.5377
45+ $3.3918 $152.6310
61+ $3.2824 $200.2264
79+ $3.1730 $250.6670
106+ $2.8448 $301.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,330 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess