EN
  • EN
  • DE

NZ9F9V1T5G

Part No NZ9F9V1T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 250MW SOD923 / Zener Diode 9.1 V 250 mW ±5% Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-923
Supplier Device Package SOD-923
Base Product Number NZ9F
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 2156-NZ9F9V1T5G,ONSONSNZ9F9V1T5G,NZ9F9V1T5GOSCT,NZ9F9V1T5GOSDKR,NZ9F9V1T5GOSTR,NZ9F9V1T5G-ND
Standard Package 8,000
Win Source Part Number 1324830-NZ9F9V1T5G
Ultra Librarian 3D Model Ultra Librarian NZ9F9V1T5G CAD Model

Description

ON Semiconductor NZ9F9V1T5G Zener Diode

The ON Semiconductor NZ9F9V1T5G is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 9.1V. This small but robust component is a crucial part of many electronic circuits, offering protection against overvoltage conditions and providing a stable reference voltage in a variety of applications.

Key Features:

  • Zener Voltage: The NZ9F9V1T5G has a precise Zener voltage of 9.1V, which is ideal for voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of applications.
  • Package: It comes in a compact SOD-923 package, which is highly space-efficient and perfect for use in space-constrained applications.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the NZ9F9V1T5G is built to high-quality standards, ensuring reliability and performance.
  • RoHS Compliant: This Zener diode is compliant with RoHS standards, meaning it is free from hazardous substances commonly restricted in electronic components.

Applications:

The versatility of the NZ9F9V1T5G makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Precision reference voltage provision in analog circuits
  • Surge suppression in communication and data systems

Technical Specifications:

Parameter Value
Zener Voltage (VZ) 9.1V
Power Dissipation (PD) 500 mW
Package SOD-923
Operating Temperature Range -55°C to +150°C

With its precision voltage regulation and high reliability, the ON Semiconductor NZ9F9V1T5G Zener diode is an essential component for designers looking to ensure the stability and safety of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess