EN
  • EN
  • DE

78L05L-T92-B

Part No 78L05L-T92-B
Manufacturer UTC
Catalog Miscellaneous
Description 3-TERMINAL 0.1A POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816002-78L05L-T92-B
Ultra Librarian 3D Model Ultra Librarian 78L05L-T92-B CAD Model

Description

The 78L05L-T92-B is a positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable +5V output voltage from a higher input voltage. This linear voltage regulator is part of the 78Lxx series, which are commonly used in a wide array of electronic applications due to their simplicity and cost-effectiveness.

Applications:

  • Microcontroller power supplies: Providing a regulated 5V supply for microcontrollers and their associated circuitry.
  • Logic circuits: Powering digital logic gates and other digital ICs requiring a stable 5V supply.
  • Sensor circuits: Supplying a constant voltage to sensors to ensure accurate and reliable readings.
  • Small electronic devices: Used in various handheld devices, toys, and consumer electronics that require a regulated 5V power source.
  • DIY electronics projects: A popular choice for hobbyists and students due to its ease of use and availability.

Features:

  • Fixed +5V output voltage: Provides a stable and precise 5V output.
  • Output current up to 100mA: Suitable for powering low-current applications.
  • Internal thermal overload protection: Protects the regulator from damage due to excessive heat.
  • Internal short-circuit current limiting: Limits the output current during short-circuit conditions, preventing damage to the regulator and the connected circuitry.
  • Output transistor safe-area compensation: Ensures stable operation and prevents damage to the output transistor.
  • Available in TO-92 package: A small and easy-to-use package suitable for through-hole mounting.

Benefits:

  • Stable voltage supply: Provides a consistent 5V output, ensuring reliable operation of connected circuits.
  • Overload protection: Protects against damage from excessive current or heat.
  • Simple to use: Requires minimal external components, making it easy to implement in various circuits.
  • Cost-effective: A low-cost solution for providing a regulated 5V power supply.
  • Wide availability: Easily obtainable from various electronic component suppliers.

Technical Specifications:

  • Input Voltage Range: Up to 30V (check datasheet for absolute maximum)
  • Output Voltage: +5V
  • Output Current: Up to 100mA
  • Package: TO-92
  • Operating Temperature Range: Typically 0°C to +125°C (check datasheet)

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0652 $50.2040
1,870+ $0.0535 $100.0450
2,895+ $0.0519 $150.2505
3,985+ $0.0502 $200.0470
5,155+ $0.0485 $250.0175
6,900+ $0.0435 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess