EN
  • EN
  • DE

4N65L-TF3-T

Part No 4N65L-TF3-T
Manufacturer UTC
Catalog Hard To Find
Description 4 Amps, 650 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1128887-4N65L-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4N65L-TF3-T CAD Model

Description

The 4N65L-TF3-T is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This N-channel MOSFET is designed for high-voltage, high-speed switching applications. It features a low on-resistance (RDS(on)), which minimizes power dissipation and enhances efficiency. The "TF3" likely refers to the package type, typically a TO-251 or similar package designed for surface mounting with a heat sink to dissipate heat effectively.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED lighting drivers
  • Uninterruptible Power Supplies (UPS)

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High voltage rating (typically 650V)
  • High current capability
  • Fast switching speed
  • Avalanche rated

Benefits

  • High efficiency due to low on-resistance, reducing power loss and heat generation
  • Suitable for high-voltage applications, providing reliable operation in demanding environments
  • Fast switching speed enables efficient operation in high-frequency circuits
  • Improved thermal performance due to the package design, allowing for higher power dissipation
  • Enhanced system reliability due to avalanche rating, protecting against voltage spikes

Additional Details

The 4N65L-TF3-T is typically used in applications where efficient power switching is required. Its low on-resistance minimizes the voltage drop across the MOSFET when it is conducting, which reduces power dissipation and improves overall system efficiency. The high voltage rating allows it to be used in applications with high voltage rails. The fast switching speed enables it to be used in high-frequency switching circuits, such as those found in modern power supplies. It is designed for use with appropriate gate drive circuitry to ensure proper operation and prevent damage. Consult the datasheet for specific operating conditions, gate drive requirements, and thermal management considerations. The avalanche rating indicates the MOSFET's ability to withstand transient voltage spikes without damage, enhancing its robustness in real-world applications. The specific package (TF3) is designed to facilitate heat dissipation, which is crucial for maintaining the MOSFET's performance and reliability.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Lowest to $12.6416
Texas Instruments
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess