The 2SD669AL-D-AB3-R is a NPN bipolar junction transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd). This transistor is designed for medium power amplification and switching applications.
Applications:
- Audio Amplifiers
- DC-DC Converters
- Power Management Circuits
- Motor Control
- Switching Regulators
Features:
- High Collector Current (IC = 3A)
- Low Saturation Voltage
- High hFE (Current Gain)
- Fast Switching Speed
- RoHS Compliant
- Available in a TO-126 package
Benefits:
- Efficient Power Amplification
- Improved Efficiency in Switching Applications
- Stable Operation
- Reduced Power Dissipation
- Environmentally Friendly
- Easy to Integrate into Circuits
The 2SD669AL-D-AB3-R transistor's high collector current capability makes it suitable for applications where a substantial amount of current needs to be controlled. Its low saturation voltage minimizes power loss during switching, improving overall circuit efficiency. The high current gain ensures that a small base current can control a large collector current, simplifying the driving circuitry. Its fast switching speed enables efficient operation in high-frequency switching applications.
The TO-126 package provides good thermal dissipation, allowing the transistor to operate at higher power levels without overheating. The RoHS compliance ensures that the product is free from hazardous substances, making it environmentally friendly. The 2SD669AL-D-AB3-R is a versatile transistor suitable for a wide range of electronic applications.
Specifications:
- Collector-Emitter Voltage (VCEO): 60V
- Collector Current (IC): 3A
- Power Dissipation (PD): 1.25W
- DC Current Gain (hFE): 85-160