The 2N70G-TA3-T is a N-Channel enhancement mode MOSFET transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for low voltage, high speed switching applications.
Applications
- DC-DC Converters
- Power Management in Portable Devices
- Load Switching
- Motor Control
- LED Lighting
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Threshold Voltage
- Surface Mount Technology (SMT)
Benefits
- Efficient Switching: Low on-resistance minimizes power loss and improves efficiency.
- High Speed Operation: Fast switching speed enables efficient operation in high-frequency applications.
- Low Gate Drive: Low gate threshold voltage simplifies drive requirements.
- Compact Design: Surface mount package allows for compact and efficient circuit designs.
- Reliable Performance: UTC's manufacturing standards ensure reliable component operation.
Additional Details
The 2N70G-TA3-T typically features a drain-source voltage (VDS) rating of around 60V, a continuous drain current (ID) rating of approximately 2A and an on-resistance (RDS(on)) of around 0.5-1.0 ohms, but these specifications can vary slightly. Always consult the UTC datasheet for precise specifications. The TA3 suffix refers to the specific package type, which is typically a SOT-23 or similar surface-mount package. Proper thermal management techniques should be employed to prevent overheating. The gate-source voltage (VGS) should be carefully controlled to avoid exceeding the maximum rating. The "-T" at the end suggests tape and reel packaging for automated assembly processes. This MOSFET is commonly used in portable devices, DC-DC converters, and other applications where efficiency and space are critical.