The 2N60KL-TF3-T is an N-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-voltage, high-speed switching applications, providing a balance of low on-resistance and gate charge.
Applications:
- Switching Power Supplies
- Power Factor Correction (PFC)
- Electronic Ballasts
- High-Voltage DC-DC Converters
- Motor Control
Features:
- Low Gate Charge
- Low Drain-Source On-Resistance (RDS(on))
- High Avalanche Energy
- Fast Switching Speed
- Improved dv/dt Capability
Benefits:
- High Efficiency: The low RDS(on) minimizes conduction losses, leading to higher efficiency.
- Reduced Switching Losses: Fast switching speed minimizes switching losses, contributing to improved efficiency and thermal performance.
- Enhanced Reliability: High avalanche energy capability provides robustness against voltage transients.
- Simplified Gate Drive: Low gate charge simplifies the gate drive requirements.
- Improved Noise Immunity: Improved dv/dt capability reduces the risk of unwanted turn-on due to voltage transients.
Detailed Specifications:
The 2N60KL-TF3-T features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 2A. The gate-source voltage (VGS) is ±30V. The RDS(on) is typically 4.5 Ohms at VGS = 10V. The total gate charge (Qg) is typically 6.5 nC. The device is available in a TO-220F package, which provides good thermal performance. The TO-220F package is fully isolated.
In summary, the 2N60KL-TF3-T is a robust and efficient power MOSFET suitable for a wide range of high-voltage switching applications. Its combination of low on-resistance, fast switching speed, and high avalanche capability ensures reliable performance in demanding environments. The fully isolated TO-220F package provides added safety and simplifies heat sinking.