EN
  • EN
  • DE

DS1553WP-150+

Part No DS1553WP-150+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / Real Time Clock Parallel 8Kbyte Clock/Calendar/Watchdog Timekeeper 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.97 V ~ 3.63 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 2mA @ 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773035-DS1553WP-150+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1553
Introduction Date July 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1553WP-150+ CAD Model

Description

The DS1553WP-150+ is a robust, full-featured timekeeping RAM with an integrated battery from Maxim Integrated. This high-precision device is engineered to provide a comprehensive solution for timekeeping and memory storage in a wide array of applications, including telecommunications, industrial systems, and network infrastructure.

Key Features

  • Integrated Power Source: The device includes a self-contained battery, which ensures reliable timekeeping and data retention for over 10 years in the absence of external power.
  • Large Memory Capacity: With 512K x 8 nonvolatile static RAM, it offers substantial storage for data logging and critical information.
  • Real-Time Clock: A full-function, binary-coded decimal (BCD) clock/calendar is integrated, complete with programmable alarms and timers for versatile time management.
  • Watchdog Timer: An onboard watchdog timer provides system reliability and recovery.
  • High Data Transfer Rate: The DS1553WP-150+ supports a fast data transfer rate, making it suitable for high-performance applications.
  • Robust Operating Range: Designed to operate over an industrial temperature range of -40°C to +85°C, it is suitable for use in challenging environmental conditions.
  • Surface-Mount Package: The device comes in a power-capacitor surface-mount package, ensuring ease of integration into various system designs.

Applications

  • Networking hardware, such as routers and switches
  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices

The DS1553WP-150+ is a testament to Maxim Integrated's commitment to providing innovative and reliable integrated solutions. Its combination of nonvolatile memory, real-time clock, and integrated power supply makes it an indispensable component for maintaining data integrity and accurate timekeeping in mission-critical systems.

For more information or to place an order, visit Maxim Integrated's official website or contact an authorized distributor. Ensure your designs are equipped with the DS1553WP-150+ for unwavering performance and longevity.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess