EN
  • EN
  • DE

12N60L-TF1-T

Part No 12N60L-TF1-T
Manufacturer UTC
Catalog Hard To Find
Description 12A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121228-12N60L-TF1-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12N60L-TF1-T CAD Model

Description

The UTC 12N60L-TF1-T is a Power MOSFET, specifically an N-channel enhancement mode MOSFET, designed for high-voltage and high-speed switching applications. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this MOSFET is characterized by its low on-resistance and fast switching speeds, making it suitable for efficient power conversion and control.

Applications

  • Switching Power Supplies: Used in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor drives and control circuits for industrial and consumer applications.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • LED Lighting: Used in LED drivers for controlling the brightness and efficiency of LED lighting systems.
  • Power Inverters: Utilized in power inverters for converting DC power to AC power.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Voltage Capability: Withstands high voltages, ensuring reliability in high-voltage applications.
  • Fast Switching Speed: Enables efficient switching performance, reducing switching losses.
  • Avalanche Ruggedness: Provides robustness against voltage spikes and surges.
  • Thermally Stable: Maintains stable performance over a wide temperature range.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Ensures stable and dependable operation in demanding environments.
  • Reduced System Size: Allows for compact and lightweight designs.
  • Lower System Cost: Provides a cost-effective solution for power management.
  • Optimized Performance: Delivers superior performance in high-frequency switching applications.

Additional Details

The 12N60L-TF1-T typically comes in a TO-220 or similar package for easy mounting and heat dissipation. Key specifications include a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of 12A, and an RDS(on) of around 0.85 Ohms. The gate-source voltage (VGS) is typically ±30V. It's designed to operate over a temperature range of -55°C to +150°C. Always consult the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines to ensure optimal performance and prevent damage to the device or surrounding circuitry.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess