EN
  • EN
  • DE

LE25U40CMCQ08-AH

Part No LE25U40CMCQ08-AH
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1449+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714823-LE25U40CMCQ08-AH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE25U40CMCQ08-AH CAD Model

Description

The LE25U40CMCQ08-AH is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-quality memory component is designed for a wide range of applications that require data storage that can be electrically erased and reprogrammed.

Key Features

  • Memory Size: The device offers a 4-Mbit (512K x 8) storage capacity, providing ample space for firmware storage, device configuration, and data logging.
  • Interface: It utilizes a SPI (Serial Peripheral Interface) that ensures high-speed data transfer and simple integration into various system designs.
  • Operating Voltage Range: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it suitable for both low-power and standard applications.
  • Operating Temperature: This device is designed to perform reliably in a wide temperature range from -40°C to +85°C, ensuring stability across diverse environmental conditions.
  • Package: It comes in an 8-pin SOP (Small Outline Package), which is ideal for space-constrained applications.

Applications

The LE25U40CMCQ08-AH is versatile in its application, suitable for use in:

  • Consumer electronics such as smart appliances, wearables, and gaming devices
  • Industrial automation systems requiring robust, non-volatile memory solutions
  • Telecommunication equipment, including routers, switches, and base stations
  • Automotive electronics for configuration and data storage in infotainment systems, ECUs, and navigation
  • Medical devices where reliable data retention is crucial

Reliability and Support

ON Semiconductor is committed to providing high-quality, reliable products. The LE25U40CMCQ08-AH EEPROM is no exception, offering endurance and data retention that meet the stringent requirements of industrial and consumer applications. Furthermore, ON Semiconductor provides extensive technical support and documentation to assist with the integration and use of this memory component in your products.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess