The 12N10L-TN3-T is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for low voltage, high-speed switching applications such as DC-DC converters, power management, and motor control. This MOSFET offers a low on-resistance (RDS(on)), which minimizes power losses and improves efficiency. Its fast switching speed allows for high-frequency operation, reducing the size and cost of passive components in power electronic circuits.
Applications
- DC-DC converters
- Power management systems
- Motor control circuits
- Load switches
- LED lighting
- Battery chargers
Features
- N-channel enhancement mode
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge (Qg)
- Avalanche rated
- Lead-free and RoHS compliant
- Available in a TO-252 package
Benefits
- Improves efficiency in power electronic circuits
- Reduces power losses and heat generation
- Enables high-frequency operation
- Simplifies gate drive requirements
- Provides ruggedness and reliability
- Meets environmental regulations
- Facilitates easy board assembly
Additional Details
The 12N10L-TN3-T has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of 12A. The typical on-resistance (RDS(on)) is 0.15 Ohms at a gate-source voltage (VGS) of 10V. The MOSFET is packaged in a TO-252 surface mount package, which provides good thermal performance. Proper heat sinking may be required depending on the application and operating conditions. UTC provides detailed datasheets and application notes to assist engineers in selecting and implementing the 12N10L-TN3-T in their designs. The device is designed to operate over a wide temperature range. It is important to ensure that the MOSFET is operated within its specified voltage and current ratings to prevent damage. The avalanche rating provides additional protection against transient voltage spikes.