EN
  • EN
  • DE

SM9543-005M-D-C-3-S

Part No SM9543-005M-D-C-3-S
Manufacturer US Sensor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer US Sensor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843738-SM9543-005M-D-C-3-S
Ultra Librarian 3D Model Ultra Librarian SM9543-005M-D-C-3-S CAD Model

Description

The SM9543-005M-D-C-3-S is a miniature pressure sensor manufactured by US Sensor. This sensor is designed to provide accurate and reliable pressure measurements in a variety of applications. Its compact size and robust design make it suitable for use in space-constrained environments and demanding applications.

Applications:

  • Medical Devices: Used in medical equipment such as ventilators, respirators, and blood pressure monitors.
  • HVAC Systems: Employed in HVAC systems for measuring air pressure and flow.
  • Industrial Automation: Utilized in industrial control systems for monitoring pressure in pneumatic and hydraulic systems.
  • Automotive Applications: Integrated into automotive systems for measuring manifold pressure, brake pressure, and tire pressure.
  • Aerospace Applications: Used in aerospace systems for measuring altitude and airspeed.

Features:

  • Miniature Size: Comes in a compact size for easy integration into space-constrained applications.
  • High Accuracy: Provides accurate and reliable pressure measurements.
  • Robust Design: Designed to withstand harsh environmental conditions, including temperature variations and mechanical stress.
  • Digital Output: Offers a digital output signal for easy interface with microcontrollers and other electronic systems.
  • Temperature Compensation: Incorporates temperature compensation to maintain accuracy over a wide temperature range.

Benefits:

  • Precise Measurement: Enables accurate and reliable pressure monitoring.
  • Compact Integration: Allows for easy integration into small electronic devices.
  • Reliable Operation: Ensures reliable operation in demanding environments.
  • Simplified Interfacing: Provides a digital output for easy interfacing with electronic systems.
  • Stable Performance: Maintains accuracy over a wide temperature range.

Additional Details:

The SM9543-005M-D-C-3-S measures pressure within a range of 0 to 5 mbar (millibar). The 'D' in the part number indicates a differential pressure sensor. The output is typically digital, often I2C or SPI. It usually operates at 3.3V or 5V. The operating temperature range is typically between -20°C to +85°C. The specific accuracy and resolution are available in the product datasheet.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess