EN
  • EN
  • DE

UP6206AQGK

Part No UP6206AQGK
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388941-UP6206AQGK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP6206AQGK CAD Model

Description

The UP6206AQGK is a high-efficiency, synchronous rectified, step-down switch-mode converter with integrated power MOSFETs. It operates with a wide input voltage range and delivers a regulated output voltage with excellent load and line regulation. This converter is designed for portable applications and other systems powered by batteries or adapters.

Applications:

  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered electronics.
  • Point-of-Load Regulation: Provides efficient and accurate voltage regulation for various electronic components.
  • Power Banks: Used in power bank designs for converting battery voltage to a regulated output.
  • Embedded Systems: Suitable for supplying power to microcontrollers, sensors, and other integrated circuits in embedded applications.
  • Wireless Chargers: Can be incorporated into wireless charging circuits to provide stable power.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Over-Current Protection: Prevents damage to the converter and load in the event of an over-current condition.
  • Short-Circuit Protection: Protects the converter from short-circuit faults.
  • Over-Temperature Protection: Shuts down the converter in the event of excessive temperature to prevent damage.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Enable/Disable Control: Provides a control input for turning the converter on and off.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Reliable Power Supply: Provides a stable and reliable power supply for sensitive electronic components.
  • Simplified Design: Integrated features reduce design complexity and component count.
  • Robust Protection: Comprehensive protection features ensure safe and reliable operation.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.
  • Small Form Factor: Compact package allows for use in space-constrained designs.

Additional Details:

The UP6206AQGK typically operates at a high switching frequency, allowing for the use of smaller external components. It incorporates internal compensation to simplify the design process. The device is available in a QFN package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5166 $53.0810
85+ $1.2444 $105.7740
125+ $1.2056 $150.7000
175+ $1.1667 $204.1725
225+ $1.1278 $253.7550
300+ $1.0111 $303.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess