EN
  • EN
  • DE

UP1526PQDD

Part No UP1526PQDD
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388825-UP1526PQDD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP1526PQDD CAD Model

Description

The UP1526PQDD is a synchronous buck controller IC manufactured by uPI Semiconductor Corp. It is designed for high-efficiency, step-down DC-DC conversion applications. It's commonly used in power supplies and voltage regulation circuits for various electronic devices.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Desktop Computers: Powering chipsets and memory modules.
  • Graphics Cards: Providing stable power to the GPU.
  • Solid-State Drives (SSDs): Voltage regulation for SSD controllers and memory chips.
  • Point-of-Load (POL) Converters: Used in distributed power systems for efficient voltage conversion.

Features:

  • Synchronous Rectification: Uses MOSFETs as synchronous rectifiers to improve efficiency.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Over-Current Protection (OCP): Protects the load and the controller from excessive current.
  • Under-Voltage Protection (UVP): Shuts down the controller when the input voltage drops too low.
  • Soft-Start Function: Limits inrush current during startup.
  • Voltage Mode PWM Control: Provides stable voltage regulation.
  • Integrated Gate Drivers: Simplifies circuit design and reduces external component count.

Benefits:

  • High Efficiency: Minimizes power loss through synchronous rectification.
  • Stable Voltage Regulation: Ensures consistent and reliable power delivery to the load.
  • Protection Features: Prevents damage to the load and the controller from various fault conditions.
  • Simplified Design: Integrated features reduce design complexity.
  • Cost-Effective: Provides high performance at a competitive price.

Additional Details:

The UP1526PQDD typically operates with an input voltage range of 4.5V to 25V, and supports output voltages down to 0.6V. The switching frequency is adjustable, providing flexibility in design optimization. Refer to the manufacturer's datasheet for specific package and pinout information.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,089 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess