EN
  • EN
  • DE

UP1509PQKF

Part No UP1509PQKF
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388821-UP1509PQKF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP1509PQKF CAD Model

Description

The UP1509PQKF is a synchronous buck controller IC manufactured by uPI Semiconductor Corp. designed for applications requiring high efficiency and precise voltage regulation. This controller is often used in power supplies and voltage regulation circuits within various electronic devices.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Desktop Computers: Powering chipsets and memory modules.
  • Graphics Cards: Providing a stable voltage supply to the GPU.
  • Solid-State Drives (SSDs): Voltage regulation for SSD controllers and memory chips.
  • Point-of-Load (POL) Converters: Used in distributed power systems for efficient voltage conversion.

Features:

  • Synchronous Rectification: Uses MOSFETs as synchronous rectifiers, improving efficiency.
  • Adjustable Output Voltage: Allows designers to set the output voltage to meet specific application needs.
  • Over-Current Protection (OCP): Protects the load and controller from excessive current.
  • Under-Voltage Protection (UVP): Shuts down the controller when the input voltage drops too low.
  • Soft-Start Function: Limits inrush current during startup.
  • Voltage Mode PWM Control: For stable voltage regulation.
  • Integrated Gate Drivers: Simplifies circuit design and reduces the number of external components required.

Benefits:

  • High Efficiency: Minimizes power loss through synchronous rectification.
  • Stable Voltage Regulation: Provides reliable power delivery to the load.
  • Protection Features: Prevents damage to the load and the controller in fault conditions.
  • Simplified Design: Integrated features reduce design complexity.
  • Cost-Effectiveness: High performance at a competitive price.

Additional Details:

The UP1509PQKF typically operates with an input voltage range of 4.5V to 25V, and supports output voltages down to 0.6V. The switching frequency is adjustable, providing flexibility in design optimization. It comes in a compact package suitable for space-constrained applications. Refer to the manufacturer's datasheet for specific package and pinout information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8759 $61.3130
165+ $0.7186 $118.5690
250+ $0.6962 $174.0500
345+ $0.6738 $232.4610
445+ $0.6513 $289.8285
595+ $0.5840 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess