EN
  • EN
  • DE

UP0111AMA5-33

Part No UP0111AMA5-33
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388729-UP0111AMA5-33
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP0111AMA5-33 CAD Model

Description

The UP0111AMA5-33 is a Power Management Integrated Circuit (PMIC) manufactured by UPI (uPI Semiconductor Corp.). This PMIC is designed to provide efficient and reliable power conversion for a diverse array of applications. It typically integrates various functions, including buck converters, Low Dropout (LDO) regulators, and comprehensive protection circuits, all within a single chip, thus minimizing board space and reducing the overall component count.

Applications:

  • Smartphones and Tablets: Used extensively in mobile devices to manage power distribution and optimize battery life, ensuring efficient operation of various components.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable technology to provide stable and regulated power while minimizing energy consumption.
  • Internet of Things (IoT) Devices: Suitable for a wide range of IoT applications, including sensors, actuators, and communication modules, requiring efficient and reliable power management.
  • Portable Gaming Consoles: Employed in handheld gaming devices to power the processor, display, and other peripherals, maximizing battery runtime and overall performance.

Features:

  • High Efficiency Conversion: Optimizes power conversion efficiency to minimize power loss and reduce heat generation, ensuring optimal system performance.
  • Multiple Output Voltage Rails: Provides multiple independent voltage outputs to power various components with different voltage requirements simultaneously.
  • Programmable Output Voltage Settings: Allows for programming and adjusting output voltages to meet specific system requirements, offering flexibility in design and implementation.
  • Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the device and connected components from damage.
  • Compact Package Design: Available in a small form factor package to save valuable board space, making it ideal for compact electronic devices.
  • Low Quiescent Current Consumption: Minimizes power consumption in standby mode, extending battery life and reducing overall power usage in portable applications.

Benefits:

  • Extended Battery Life: Enhances battery performance in portable applications through high efficiency conversion and low quiescent current consumption, ensuring longer operational times.
  • Reduced Board Footprint: Integrates multiple power management functions into a single chip, minimizing the number of external components needed and simplifying the design process.
  • Improved System Reliability: Protects the device and connected components from electrical anomalies with integrated protection features, increasing overall system robustness and reliability.
  • Simplified Design and Implementation: Streamlines power supply design with integrated features and programmable settings, reducing development time and complexity.
  • Cost-Effective Solution: Provides a cost-efficient power management solution by combining multiple functionalities into a single integrated circuit, reducing overall system costs.

Technical Specifications (Typical):

While specific specifications may vary based on the exact variant, typical characteristics of the UP0111AMA5-33 include an input voltage range of 2.5V to 5.5V, multiple output voltages (e.g., 1.2V, 1.8V, 3.3V), a switching frequency in the MHz range, and comprehensive protection features such as OVP, OCP, and SCP. For detailed specifications and operating conditions, it is essential to refer to the official UPI datasheet.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,045 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess