EN
  • EN
  • DE

QM3009S

Part No QM3009S
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834670-QM3009S
Ultra Librarian 3D Model Ultra Librarian QM3009S CAD Model

Description

The QM3009S is a MOSFET from UPI (Unisonic Technologies Co., Ltd.), designed for switching and power management applications. It aims to deliver efficient power conversion and control, typically featuring low on-resistance and optimized switching characteristics.

Applications:

  • DC-DC Conversion: Used in step-up, step-down, and inverting converters.
  • Power Supplies: Incorporated in power supply designs for various electronic devices.
  • Motor Control: Employed in applications requiring precise motor speed and torque regulation.
  • LED Lighting: Used in LED driver circuits for efficient and stable light output.
  • Battery Management Systems (BMS): Part of BMS circuits for charging and discharging control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • Avalanche Energy Rated: Provides robustness against voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and efficient heat dissipation.

Benefits:

  • High Efficiency: Minimizes power loss, leading to longer battery life or reduced energy consumption.
  • Reliable Performance: Avalanche rating offers protection against voltage transients.
  • Reduced System Cost: Efficient operation can lead to smaller and cheaper heatsinks.
  • Simplified Design: Optimized characteristics simplify the design process.
  • Compact Solution: Surface mount package allows for smaller form factors.

Additional Details:

The QM3009S’s datasheet will provide crucial specifications such as drain-source voltage, continuous drain current, gate-source voltage, and operating temperature range. Typical packages include SO-8 or similar surface-mount options. It is vital to adhere to thermal management guidelines, as specified in the datasheet, to prevent overheating and ensure long-term reliability. Consider parameters like gate threshold voltage (Vgs(th)), total gate charge (Qg), and output capacitance (Coss) for optimal circuit design. The device's intended use cases will largely depend on its specific voltage and current handling capabilities, so always consult the manufacturer's specifications (e.g. 25V, 8A - these are example values only and must be verified in the datasheet). Proper PCB layout is critical for minimizing parasitic inductance and optimizing switching performance.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess