EN
  • EN
  • DE

OB3392KMP

Part No OB3392KMP
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833071-OB3392KMP
Ultra Librarian 3D Model Ultra Librarian OB3392KMP CAD Model

Description

The OB3392KMP is a highly integrated, cost-effective LED lighting controller designed for driving single-stage isolated or non-isolated LED lamps. Manufactured by On-Bright Electronics, it utilizes primary-side regulation (PSR) control, eliminating the need for optocouplers and simplifying the design of LED lighting systems. The OB3392KMP aims for high power factor and high efficiency in LED lighting applications.

Applications:

  • LED Bulb Lighting
  • LED Tube Lighting
  • LED Downlights
  • General-Purpose LED Lighting

Features:

  • Primary-Side Regulation (PSR) Control: No optocoupler required
  • High Power Factor Correction (PFC)
  • Accurate Constant Current (CC) Control
  • Open/Short Circuit Protection
  • Over-Temperature Protection (OTP)
  • Under-Voltage Lockout (UVLO)
  • Cycle-by-Cycle Current Limiting
  • Low Start-up Current

Benefits:

  • Reduced BOM Cost: Optocoupler-free design lowers component costs
  • Simplified Design: PSR control simplifies design and manufacturing
  • High Efficiency: Optimized for energy efficiency
  • Enhanced Reliability: Comprehensive protection features improve reliability
  • High Power Factor: Minimizes harmonic distortion

Additional Details:

The OB3392KMP integrates a power MOSFET and controller into a single package, further reducing external component count and overall system cost. The PSR control ensures accurate output current regulation without secondary-side feedback. Protection features like open-circuit, short-circuit, over-temperature, and under-voltage lockout enhance system safety and reliability. A low start-up current minimizes inrush current during power-up, improving system stability. It’s designed for energy-efficient LED lighting applications and meets international safety standards. The accurate constant current control provides uniform brightness across multiple LEDs, critical for lighting. High efficiency translates to lower operating temperatures and a longer lifespan for the LED lighting product.

The device's integrated high power factor correction (PFC) feature plays a critical role in minimizing harmonic distortion, ensuring compliance with stringent regulatory requirements. This is particularly important in modern lighting installations where power quality and energy efficiency are paramount.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess