EN
  • EN
  • DE

QM2534M9

Part No QM2534M9
Manufacturer UPI
Catalog Misc Products
Description Dual N-Channel 20V Fast Switching MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834661-QM2534M9
Ultra Librarian 3D Model Ultra Librarian QM2534M9 CAD Model

Description

The QM2534M9 is a power MOSFET manufactured by UPI (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved system performance. It's suitable for a variety of power management and conversion circuits.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion in various electronic devices.
  • Power Adapters: Found in adapters for laptops, mobile phones, and other portable devices.
  • LED Lighting: Employed in LED driver circuits for efficient power delivery.
  • Motor Control: Used in applications requiring precise motor speed and torque control.
  • Battery Management Systems (BMS): Integrated into BMS circuits for charging and discharging control of batteries.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces driver power requirements and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage transients and inductive kickback.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Increased Energy Efficiency: Low on-resistance and gate charge minimize power losses.
  • Improved System Reliability: Avalanche rating provides protection against voltage transients.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The QM2534M9 typically features a specific voltage and current rating (e.g., 30V, 10A, these are examples and should be verified with the actual datasheet), which are critical parameters for selecting the appropriate MOSFET for a given application. The device is commonly available in surface-mount packages, like a PowerPAK or similar, to facilitate efficient heat dissipation. For precise specifications, designers should always refer to the manufacturer's datasheet, which will contain detailed electrical characteristics, thermal performance data, and package dimensions. Proper thermal management, including the use of heatsinks if necessary, is essential to ensure reliable operation and prevent overheating, particularly in high-power applications.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4816 $57.7920
295+ $0.3950 $116.5250
455+ $0.3835 $174.4925
625+ $0.3708 $231.7500
810+ $0.3581 $290.0610
1,080+ $0.3211 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess