EN
  • EN
  • DE

UP8005AQDD

Part No UP8005AQDD
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 389052-UP8005AQDD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP8005AQDD CAD Model

Description

The UP8005AQDD is a highly integrated power management IC (PMIC) designed and manufactured by UPI Semiconductor Corp. This PMIC is engineered to provide efficient power distribution and regulation in a variety of electronic devices, ensuring optimal performance and extended battery life.

Applications:

  • Portable Power Banks: Efficiently managing charging and discharging.
  • Smartphones: Powering the display, processor, and other critical components.
  • Wearable Devices: Providing a compact and efficient power solution.
  • IoT Devices: Powering sensors and communication modules.
  • Embedded Systems: Managing power for microcontrollers and peripherals.

Features:

  • High-Efficiency Buck Converter: Provides step-down voltage conversion with minimal power loss.
  • Integrated Power MOSFETs: Reduces external component count and simplifies the design.
  • Adjustable Output Voltage: Allows for flexible voltage configuration to meet specific application requirements.
  • Over-Temperature Protection (OTP): Protects the IC from thermal damage.
  • Short Circuit Protection (SCP): Prevents damage from short circuits on the output.
  • Input Overvoltage Protection (OVP): Protects the IC from excessive input voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Allows for use in space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency conversion and low quiescent current extend battery life.
  • Reduced System Size: Integrated components minimize the overall system footprint.
  • Improved System Reliability: Built-in protection features enhance system robustness.
  • Simplified Design: Integrated features simplify the design process and reduce time-to-market.
  • Cost-Effective Solution: Integration reduces the number of external components required.

Additional Details:

The UP8005AQDD is optimized for portable applications and offers a wide input voltage range. Its high-efficiency buck converter ensures minimal power loss, contributing to longer battery life. The adjustable output voltage allows designers to tailor the power solution to their specific needs. Protection features such as OTP, SCP, and OVP safeguard the IC and the connected components. The compact package makes it ideal for use in space-constrained devices. Further technical details, including switching frequency and load regulation specifications, can be found in the product datasheet provided by UPI Semiconductor Corp.

You May Also Be Interested in

Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess