EN
  • EN
  • DE

TND07V-150KB00AAA0

Part No TND07V-150KB00AAA0
Manufacturer United Chemi-Con
Catalog Varistors, MOVs
Description TND07V-150KB00AAA0 Chemi-Con Varistors 12VDC 15V 250A AEC-Q200 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chemi-Con
Product Category Varistors
RoHS Details
Series V
Product MOVs
Mounting Style PCB Mount
Termination Style Radial
Voltage Rating AC 8 VAC
Voltage Rating DC 12 VDC
Varistor Voltage 15 V
Clamping Voltage 30 V
Diameter 7 mm
Peak Surge Current 500 A
Surge Energy Rating 0.7 J
Capacitance 4600 pF
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Bulk
Brand Chemi-Con
Height 11.5 mm
Lead Spacing 5 mm
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Varistors
Tolerance 10 %
Tradename TNR
Type Disk Type Metal Oxide Varistor
Width 4.5 mm
Ultra Librarian 3D Model Ultra Librarian TND07V-150KB00AAA0 CAD Model

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 940V 20KA DISC 27.5MM
Need more? Email Us
Panasonic
VARISTOR 56V 1KA DISC 11.5MM
Lowest to $0.4412
Eaton Bussmann
VARISTOR 30KA MODULE PLUG-IN
Need more? Email Us
Eaton Bussmann
VARISTOR 230V 40KA MOD PLUG-IN
Need more? Email Us
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Lowest to $0.9385
Panasonic
VARISTOR 240V 10KA DISC 16.5MM
Need more? Email Us
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
Panasonic
VARISTOR 820V 25KA DISC 32MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9091 $50.0005
135+ $0.7459 $100.6965
210+ $0.7226 $151.7460
290+ $0.6993 $202.7970
370+ $0.6760 $250.1200
495+ $0.6061 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess