EN
  • EN
  • DE

ERLA211LIN801KR35M

Part No ERLA211LIN801KR35M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 800UF 10% 210V SNAP / Cap Aluminum Lytic 800uF 210V 10% (30 X 35mm) Solder Lug 4480mA 3000h 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series RLA
Packaging Bulk
Capacitance 800μF
Tolerance ±10%
Voltage Rating DC 210V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature Range -25°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 4.48A @ 120Hz
Ripple Current - High Frequency 6.72A @ 50kHz
Lead Spacing 0.559" (14.20mm)
Dimension 1.181" Dia (30.00mm)
Height - Seated (Maximum) 1.476" (37.50mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 778246-ERLA211LIN801KR35M
Popularity Medium
Supply and Demand Status Limited
Family Name RLA
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ERLA211LIN801KR35M CAD Model

Description

The United Chemi-Con 778246-ERLA211LIN801KR35M from United Chemi-Con capacitor is a radial, can-snap-in type capacitor with a capacitance of 800μF.

  • Capacitance: 800μF
  • Voltage Rating: 210V
  • Lifetime: 3000 hours @ 85°C
  • Mounting Type: Through hole
  • Lead Spacing: 0.559" (14.20mm)
  • Polarization: Yes
  • Ripple Current: 4.48A @ 120Hz, 6.72A @ 50kHz
  • Height: 1.476" (37.50mm)
  • Diameter: 1.181" (30.00mm)
  • Applications: General

You May Also Be Interested in

Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess