EN
  • EN
  • DE

TAJC686M020RNJ

Part No TAJC686M020RNJ
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum Capacitors
Description CAP TANT 68UF 20% 20V 2312 / 68 µF Molded Tantalum Capacitors 20 V 2312 (6032 Metric) 500mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Manufacturer KYOCERA AVX
Packaging Reel - TR
Capacitance 68 µF
Tolerance ±20%
Voltage - Rated 20 V
Type Molded
ESR (Equivalent Series Resistance) 500mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 2312 (6032 Metric)
Size / Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.80mm)
Manufacturer Size Code C
Features General Purpose
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 478-6494-2,478-6494-1,478-6494-6
Standard Package 500
Win Source Part Number 1329973-TAJC686M020RNJ
Ultra Librarian 3D Model Ultra Librarian TAJC686M020RNJ CAD Model

Description

The TAJC686M020RNJ is a tantalum capacitor manufactured by AVX Corp/Kyocera Corp. It is part of the TAJ series, which is known for its general-purpose applications in electronic circuits. This specific part has a capacitance of 68µF and a voltage rating of 20V. The 'C' case size refers to the physical dimensions of the component, making it suitable for surface mount technology (SMT) assembly.

Applications

  • Power Supply Filtering: Smoothing voltage rails in power supplies to reduce noise.
  • Bypass Capacitors: Providing local decoupling for integrated circuits (ICs).
  • DC Blocking: Blocking DC voltage while allowing AC signals to pass.
  • General Coupling: Coupling signals between different stages of a circuit.
  • Consumer Electronics: Widely used in various consumer electronic devices for general purposes.

Features

  • Solid Tantalum Construction: Provides stable electrical characteristics.
  • Surface Mount Technology (SMT): Enables automated assembly on printed circuit boards (PCBs).
  • Small Case Size: Offers a compact footprint for high-density applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Polarized Device: Requires proper polarity connection in the circuit.

Benefits

  • Reliable Performance: Tantalum capacitors are known for their long-term stability.
  • Compact Design: Surface mount packaging allows for smaller and denser circuit layouts.
  • Easy to Assemble: Suitable for automated manufacturing processes.
  • Wide Availability: The TAJ series is a popular choice with broad availability.
  • Cost-Effective: Provides a balance between performance and cost.

Additional Details

This capacitor has a standard tolerance rating, typically ±20%. The operating temperature range typically spans from -55°C to +125°C. The ESR (Equivalent Series Resistance) is a key parameter to consider, especially in high-frequency applications, and this information can be found on the product datasheet. Tantalum capacitors are polarized devices, requiring careful attention to polarity during circuit design and assembly to prevent damage or failure. It is crucial to consult the manufacturer's datasheet for detailed specifications, including ESR, ripple current rating, and leakage current to ensure proper application and reliable performance. The capacitance is specified at 120Hz.

You May Also Be Interested in

Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3846 $59.6130
325+ $0.3599 $116.9675
500+ $0.3474 $173.7000
720+ $0.3226 $232.2720
935+ $0.3102 $290.0370
1,165+ $0.2979 $347.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess