The EMVY250ARA102MKE0S is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is designed for general-purpose applications requiring reliable performance and long life. This capacitor is commonly used in power supplies, electronic circuits, and industrial equipment.
Applications:
- Power supplies
- Electronic circuits
- Industrial equipment
- Smoothing and filtering
- Bypass capacitors
- Energy storage
Features:
- Aluminum electrolytic capacitor
- 25V rated voltage
- 1000uF capacitance
- Radial lead type
- Operating temperature range: -40°C to +85°C
- Long life
- High ripple current capability
- RoHS compliant
Benefits:
- Provides stable capacitance for filtering and smoothing.
- Suitable for general-purpose applications.
- Long life ensures reliable performance over time.
- High ripple current capability allows for use in demanding circuits.
- RoHS compliance ensures environmental friendliness.
Additional Details:
The EMVY250ARA102MKE0S features a radial lead configuration for easy PCB mounting. The 25V rated voltage indicates the maximum DC voltage that can be safely applied to the capacitor. The 1000uF capacitance value specifies the amount of charge that the capacitor can store. The operating temperature range indicates the permissible ambient temperature for reliable operation. The capacitor's ESR (Equivalent Series Resistance) is an important parameter that affects its performance in high-frequency circuits. The ripple current rating specifies the maximum AC current that the capacitor can handle without overheating. Datasheets provide detailed information about the capacitor's electrical characteristics, dimensions, and lifetime expectancy at various operating conditions. Proper polarity must be observed when connecting the capacitor in a circuit.