EN
  • EN
  • DE

EKZM350ETD561MJ20S

Part No EKZM350ETD561MJ20S
Manufacturer United Chemi-Con
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1149732-EKZM350ETD561MJ20S
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EKZM350ETD561MJ20S CAD Model

Description

The EKZM350ETD561MJ20S is an aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is designed for general purpose applications requiring a long life and high reliability. Its characteristics make it suitable for smoothing, filtering, and buffering in various electronic circuits.

Applications:

  • Power Supplies
  • Industrial Equipment
  • Consumer Electronics
  • LED Lighting
  • Inverters

Features:

  • Aluminum Electrolytic Capacitor: Uses aluminum electrolytic technology for high capacitance.
  • 350V Voltage Rating: Suitable for applications requiring up to 350 volts.
  • 560µF Capacitance: Provides a capacitance of 560 microfarads.
  • Long Life: Designed for extended operational life.
  • High Reliability: Ensures stable and consistent performance.
  • Radial Lead: Offers easy mounting onto PCBs.

Benefits:

  • Stable Performance: Provides consistent performance over its operating life.
  • High Capacitance: Delivers high capacitance in a compact size.
  • Long Operational Life: Reduces the need for frequent replacements.
  • Wide Operating Temperature Range: Performs well under various environmental conditions.
  • Reliable Operation: Ensures consistent and dependable circuit performance.
  • Easy Installation: Radial lead design facilitates straightforward mounting.

Additional Details:

The EKZM350ETD561MJ20S capacitor is part of United Chemi-Con's EKZM series, known for its durability and performance. The aluminum electrolytic construction provides a high capacitance-to-volume ratio, making it efficient for space-constrained applications. The capacitor's long operational life reduces downtime and maintenance costs in industrial equipment and other demanding applications.

The specific technical specifications include details on the ripple current rating, the equivalent series resistance (ESR), and the operating temperature range. The radial lead design simplifies the mounting process and allows for easy connection to PCBs. The capacitor is designed to meet the rigorous requirements of various electronic applications, providing a reliable and cost-effective solution for smoothing, filtering, and buffering.

You May Also Be Interested in

Holtek
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2632 $50.0080
465+ $0.2159 $100.3935
720+ $0.2092 $150.6240
990+ $0.2024 $200.3760
1,280+ $0.1957 $250.4960
1,710+ $0.1755 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess