EN
  • EN
  • DE

EKMG401ELL101MM25S

Part No EKMG401ELL101MM25S
Manufacturer United Chemi-Con
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164394-EKMG401ELL101MM25S
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EKMG401ELL101MM25S CAD Model

Description

The EKMG401ELL101MM25S is a leaded aluminum electrolytic capacitor manufactured by United Chemi-Con. It is designed for general-purpose applications requiring a reliable and cost-effective energy storage solution. This capacitor offers a good balance of performance characteristics, making it suitable for various electronic circuits.

Applications:

  • Power supplies.
  • DC-DC converters.
  • Audio amplifiers.
  • Industrial equipment.
  • Consumer electronics.

Features:

  • High ripple current capability.
  • Long life.
  • Wide operating temperature range.
  • Polarized aluminum electrolytic construction.
  • Leaded termination for through-hole mounting.

Benefits:

  • Stable performance in a variety of operating conditions.
  • Reliable energy storage.
  • Cost-effective solution.
  • Easy to install and replace.
  • Reduces the number of components needed in power filtering applications.

Additional Details:

The 'EKMG' series designation from United Chemi-Con specifies general purpose use, the '401' references the voltage rating (400V), 'ELL' indicates Electrolytic capacitor Lead type Low impedance, '101' specifies the capacitance (100µF), 'MM' refers to the case size, and '25S' is a series specific code relating to lead length and other characteristics. The capacitor is leaded and designed for through-hole mounting. It is crucial to consult the manufacturer's datasheet for detailed specifications, including capacitance tolerance, ESR (Equivalent Series Resistance), ripple current rating at specific frequencies and temperatures, and lifetime expectancy. This information is essential for ensuring proper application and optimal performance within the intended circuit design.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Crouse-Hinds
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9416 $51.7880
130+ $0.7726 $100.4380
205+ $0.7484 $153.4220
280+ $0.7243 $202.8040
360+ $0.7001 $252.0360
480+ $0.6277 $301.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,808 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess