EN
  • EN
  • DE

EKMG161ELL331MMP1S

Part No EKMG161ELL331MMP1S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 160V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 330μF
Tolerance ±20%
Voltage Rating 160V
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -40°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 705mA @ 120Hz
Ripple Current - High Frequency 1.0575A @ 100kHz
Lead Spacing 0.295" (7.50mm)
Height - Seated (Max) 1.457" (37.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1050485-EKMG161ELL331MMP1S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EKMG161ELL331MMP1S CAD Model

Description

The United Chemi-Con 1050485-EKMG161ELL331MMP1S capacitor is designed for general-purpose applications.

  • Capacitance: 330μF
  • Voltage Rating: 160V
  • Tolerance: ±20%
  • ESR: 22mOhm
  • Mounting Type: Through-Hole
  • Height: 1.457 inches
  • Diameter: 0.630 inches
  • Operating Temperature: -40°C and 105°C
  • Lifetime: 2000 hours @ 105°C
  • Packaging: Bulk

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess