EN
  • EN
  • DE

EKMG101ELL471MLN3S

Part No EKMG101ELL471MLN3S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 470UF 20% 100V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 470μF
Tolerance ±20%
Voltage Rating 100V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 715mA @ 120Hz
Ripple Current - High Frequency 1.0725A @ 100kHz
Lead Spacing 0.295" (7.50mm)
Height - Seated (Max) 1.299" (33.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1050483-EKMG101ELL471MLN3S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EKMG101ELL471MLN3S CAD Model

Description

The United Chemi-Con 1050483-EKMG101ELL471MLN3S is a high-quality capacitor with a capacitance of 470μF and a tolerance of ±20%.

  • Voltage Rating: 100V
  • Height: 1.299" (33.00mm)
  • Lead Spacing: 0.295" (7.50mm)
  • Dimension: Radial, Can-Shaped
  • Mounting: Through Hole
  • Ripple Current - Low Frequency: 715mA @ 120Hz
  • Ripple Current - High Frequency: 1.0725A @ 100kHz
  • Operating Temperature Range: -55°C to 105°C
  • Polarity: Polarized
  • Lifetime: 1000 hours @ 105°C

You May Also Be Interested in

Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0723 $58.9765
135+ $0.8799 $118.7865
205+ $0.8524 $174.7420
285+ $0.8249 $235.0965
365+ $0.7974 $291.0510
485+ $0.7149 $346.7265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess