EN
  • EN
  • DE

EKMG100ELL682ML25S

Part No EKMG100ELL682ML25S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 6800UF 20% 10V RADIAL / Cap Aluminum Lytic 6800uF 10V 20% (16 X 25mm) Radial 7.5mm 1570mA 1000h 105°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series KMG
Packaging Bulk
Capacitance 6800μF
Tolerance ±20%
Voltage Rating DC 10V
Lifetime @ Temp. 1000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 1.57A @ 120Hz
Ripple Current - High Frequency 1.6956A @ 100kHz
Lead Spacing 0.295" (7.50mm)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Maximum) 1.043" (26.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 777927-EKMG100ELL682ML25S
Popularity Medium
Supply and Demand Status Limited
Family Name KMG
Introduction Date September 20, 2004
ECCN EAR99
Country of Origin China, Indonesia, Japan, Republic of Korea, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EKMG100ELL682ML25S CAD Model

Description

The United Chemi-Con 777927-EKMG100ELL682ML25S capacitor is a radial, can type capacitor with a capacitance of 6800μF and voltage rating of 10V.

  • Lifetime: 1000 hours @ 105°C
  • Mounting Type: Through Hole
  • Lead Spacing: 0.295" (7.50mm)
  • Polarized: Yes
  • Ripple Current: 1.57A @ 120Hz, 1.6956A @ 100kHz
  • Height: 1.043" (26.50mm)
  • Diameter: 0.630" (16.00mm)
  • Applications: General

You May Also Be Interested in

Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4872 $51.1560
255+ $0.3998 $101.9490
390+ $0.3873 $151.0470
535+ $0.3748 $200.5180
695+ $0.3623 $251.7985
925+ $0.3248 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess