EN
  • EN
  • DE

EKMA160ETD100MD07D

Part No EKMA160ETD100MD07D
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 10UF 20% 16V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Packaging Bulk
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 16V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 25mA @ 120Hz
Lead Spacing 0.059" (1.50mm)
Height - Seated (Max) 0.315" (8.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 117150-EKMA160ETD100MD07D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EKMA160ETD100MD07D CAD Model

Description

Product Overview

The EKMA160ETD100MD07D excels in applications requiring high stability and precision. This component's robust specifications support both high-load tasks and sensitive electronics, offering versatile usage.

Features and Benefits

  • Stable Performance: Ensures consistent and reliable operation in all conditions.
  • Wide Operational Range: Suitable for both high-load and delicate applications.
  • Longevity: Built to last, reducing maintenance and replacement costs.

Applications

  • Renewable Energy Equipment
  • Medical Devices
  • Aerospace Systems
  • Advanced Computing

The EKMA160ETD100MD07D is a premium choice for those who prioritize stability and precision in their technology solutions.

You May Also Be Interested in

Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess