EN
  • EN
  • DE

UDA1380HN-N2/118

Part No UDA1380HN-N2/118
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description Interface - CODECs STEREO AUDIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Product Audio CODECs
Type Audio CODEC, Stereo
Resolution 24 bit
Conversion Rate 100 kHz
Interface Type L3, Serial (I2C)
Number of ADCs 2 ADC
Number of DACs 2 DAC
Supply Voltage - Max 3.6 V
Supply Voltage - Min 2.4 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case HVQFN-32
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.85 mm
Length 5 mm
Width 5 mm
Brand NXP Semiconductors
THD plus Noise - 85 dB
Operating Supply Current 10 mA
Operating Supply Voltage 2.4 V to 3.6 V
Product Type CODECs
SNR - Signal to Noise Ratio 97 dB ADC/97 dB DAC
Standard Pack Qty 6000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian UDA1380HN-N2/118 CAD Model

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess