EN
  • EN
  • DE

APXE160ARA331MJA0G

Part No APXE160ARA331MJA0G
Manufacturer United Chemi-Con
Catalog Capacitors
Description Aluminum Organic Polymer Capacitors 330uF 16 Volt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chemi-Con
Capacitance 330 uF
Voltage Rating DC 16 VDC
Termination Style SMD/SMT
Length 10 mm
Product Aluminum Polymer Capacitors
Life 2000 Hour
Tolerance 20 %
ESR 16 mOhms
Ripple Current 4.35 A
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Diameter 10 mm
Package Type Can
Series PXE
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Chemi-Con
Leakage Current 1.05 mA
Dissipation Factor DF 0.12
Moisture Sensitive Yes
Product Type Electrolytic Capacitors
Standard Pack Qty 500
Subcategory Capacitors
Tradename NPCap
Ultra Librarian 3D Model Ultra Librarian APXE160ARA331MJA0G CAD Model

You May Also Be Interested in

AVX Corporation
CAP CER 1UF 50V X5R 0805
Need more? Email Us
AVX Corporation
CAP CER 1UF 100V X7R 0805
Need more? Email Us
AVX Corporation
CAP CER 240PF 200V P90 1111
Lowest to $3.3429
Draloric
CAP FILM 0.047UF 10% 630VDC RAD
Lowest to $0.2181
AVX Corporation
CAP CER 0.47UF 50V X7R 0603
Lowest to $0.0312
Murata Electronics North America
CAP CER 330PF 50V CH 0402
Need more? Email Us
Kemet
1000UF 5VV
Need more? Email Us
Murata Electronics North America
CAP CER 1UF 2.5V X7T 0201
Need more? Email Us
AVX Corporation
CAP CER 1UF 25V X5R 1206
Lowest to $0.0545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess