EN
  • EN
  • DE

APXA100ARA560MF55G

Part No APXA100ARA560MF55G
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series NPCAP-PXA
Packaging Reel - TR
Type Polymer
Capacitance 56μF
Tolerance ±20%
Voltage Rating 10V
ESR (Equivalent Series Resistance) 31 mOhm
Lifetime @ Temp. 15000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 2.25A @ 100kHz
Size 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.205" (5.20mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1147000-APXA100ARA560MF55G
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Supply and Demand Status Balance
Family Name PXA
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian APXA100ARA560MF55G CAD Model

Description

The United Chemi-Con NPCAP-PXA series is a polymer capacitor with a capacitance of 56μF and a voltage rating of 10V.

  • Capacitance: 56μF
  • Voltage Rating: 10V
  • ESR (Equivalent Series Resistance): 31 mOhm
  • Ripple Current: 2.25A @ 100kHz
  • Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
  • Size: 0.248" Dia (6.30mm)
  • Lifetime: 15000 Hrs @ 105°C
  • Package: Radial, Can - SMD
  • Applications: Power supplies, DC-DC converters, and portable devices.

You May Also Be Interested in

Rubycon
CAP ALUM POLY 120UF 20% 25V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 47UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 220UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 120UF 20% 10V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 8V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 100UF 20% 16V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess