EN
  • EN
  • DE

ICS-40619

Part No ICS-40619
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI / 50 Hz ~ 20 kHz Analog Microphone MEMS (Silicon) 1.52 V ~ 3.63 V Omnidirectional (-38db ±1dB) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Manufacturer TDK InvenSense
Packaging Reel - TR
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 50 Hz ~ 20 kHz
Sensitivity -38db ±1dB
S/N Ratio 67dB
Voltage Range 1.52 V ~ 3.63 V
Current - Supply 190 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number 1428-1063-1,1428-1063-2,1428-1063-6
Standard Package 10,000
Win Source Part Number 1323850-ICS-40619
Ultra Librarian 3D Model Ultra Librarian ICS-40619 CAD Model

Description

This electronic component is a microphone manufactured by TDK InvenSense and has a Win Source Part Number of 1323850-ICS-40619.

  • Category: audio products
  • Packaging: reel-TR
  • Type: MEMS (Silicon)
  • Termination: solder pads
  • Size/Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Standard Package: 10,000
  • Frequency Range: 50 Hz to 20 kHz
  • Output Type: analog
  • Directionality: omnidirectional
  • Sensitivity: -38db ±1dB
  • S/N Ratio: 67dB
  • ROHS3 Compliant: true

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.5188
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,942 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess