EN
  • EN
  • DE

UM91270

Part No UM91270
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description 20 MEMORY TONE/PULSE DIALER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277243-UM91270
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM91270 CAD Model

Description

The UM91270 is a specialized integrated circuit from UMC Corporation. It is a low-power, high-performance CMOS device primarily designed for use in cordless telephone applications. This chip integrates several essential functions, including frequency synthesis, modulation, and demodulation, all within a single package, minimizing the need for external components and simplifying circuit design.

Applications

  • Cordless Telephones: Serves as the core component for signal processing and control.
  • Wireless Communication Devices: Can be adapted for other low-power wireless applications.

Features

  • Low Power Consumption: Optimized for battery-powered cordless phones.
  • Integrated Frequency Synthesizer: Eliminates the need for separate synthesizer components.
  • Modulation/Demodulation Circuitry: Handles the encoding and decoding of audio signals.
  • CMOS Technology: Ensures high performance and reliability.

Benefits

  • Reduced Component Count: Simplifies PCB design and reduces manufacturing costs.
  • Extended Battery Life: Low power consumption extends the operational time of cordless phones.
  • Improved Signal Quality: Integrated design enhances signal clarity and minimizes interference.
  • Compact Design: Enables smaller and more portable cordless phone designs.

Additional Details

The UM91270 typically operates within a defined voltage range (e.g., 3V to 5V). Its internal frequency synthesizer is configurable, allowing designers to set the operating frequency based on regional regulations and specific application requirements. It incorporates power-saving modes to further optimize battery life, such as sleep mode and standby mode, automatically activating when the phone is idle. The modulation and demodulation schemes supported often include FM and FSK, providing robust and reliable wireless communication. The device is available in various surface-mount packages, facilitating automated assembly processes. UMC Corporation provides detailed datasheets that outline the electrical characteristics, timing diagrams, and application notes to aid in the proper implementation of the UM91270 into cordless telephone designs. These datasheets are crucial for ensuring optimal performance and compliance with relevant regulatory standards.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess