EN
  • EN
  • DE

UM6532

Part No UM6532
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985694-UM6532
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6532 CAD Model

Description

The UM6532 is a RAM-I/O-Timer (RIOT) chip manufactured by UMC Corporation. It’s primarily known for its use in vintage computers and gaming consoles, providing essential memory, input/output, and timing functions. The RIOT chip acts as an interface between the microprocessor and various peripheral devices.

Applications:

  • Commodore PET computers: Used as the primary I/O and timer controller.
  • Atari video game consoles: Provides I/O ports for joysticks and other input devices.
  • Embedded systems: Suitable for applications requiring basic memory, I/O, and timing capabilities in older designs or retro projects.
  • Educational platforms: Used in vintage computer education and hobbyist projects.

Features:

  • 128 Bytes of Static RAM: Provides on-chip memory for data storage.
  • Two Bidirectional 8-bit I/O Ports: Allows connection to various peripheral devices.
  • Programmable Timer: Can be used for generating interrupts and timing events.
  • Interrupt Capability: Supports interrupt-driven programming.
  • TTL Compatible: Interfaces directly with standard TTL logic.

Benefits:

  • Integrated Functionality: Combines RAM, I/O, and Timer functions into a single chip, reducing component count.
  • Easy to Interface: Simplifies the design of embedded systems with its TTL compatible interface.
  • Versatile I/O Ports: Can be configured for various input and output applications.
  • Programmable Timer: Provides flexible timing and interrupt generation capabilities.
  • Compact Package: typically available in a 40-pin DIP package.

Additional Details:

The UM6532 operates from a single +5V power supply. The I/O ports can be programmed individually as either inputs or outputs. The programmable timer can be configured to generate interrupts at various intervals. It's commonly used in applications where a simple, integrated solution for memory, I/O, and timing is required. This RIOT chip is a cornerstone of many vintage computer systems, enabling a wide range of peripherals and functionality. The UM6532's interrupt capabilities allow for real-time responsiveness in applications like game control and data acquisition. Its bidirectional I/O ports can interface with switches, LEDs, sensors, and other digital devices.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess