EN
  • EN
  • DE

AD7193BRUZ

Part No AD7193BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SPI 4.8K 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 28-TSSOP
Win Source Part Number 008095-AD7193BRUZ
Family Name AD7193
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7193BRUZ CAD Model

Description

The AD7193BRUZ is a highly integrated, low noise, Analog-to-Digital Converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This ADC is specifically designed for a wide array of applications requiring high precision measurement, such as industrial process control, instrumentation, and medical equipment.

Key Features

  • Resolution: The AD7193BRUZ boasts a 24-bit sigma-delta (Σ-Δ) ADC, providing high resolution and excellent noise performance.
  • Data Rate: It offers a flexible data output rate up to 4.8 kHz, allowing for both high-speed and low-speed applications.
  • Input Channels: The device features 8 differential inputs or 15 pseudo-differential inputs, making it highly versatile for multiplexed applications.
  • Integrated Features: It includes an onboard low noise programmable gain array (PGA), a precision internal clock, and a reference with a drift of only 3 ppm/°C, reducing the need for external components.
  • Interface: The ADC communicates via a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of connectivity with microcontrollers and digital systems.

Performance

The AD7193BRUZ delivers exceptional performance with a very low noise floor, making it suitable for applications that require the highest level of signal integrity. The device operates over a wide supply range of 3 V to 5.25 V, and its current consumption is optimized based on the selected output data rate.

Package and Temperature Range

Encased in a TSSOP-28 package, the AD7193BRUZ is designed for space-constrained applications. It operates reliably over an industrial temperature range of -40°C to +105°C, ensuring consistent performance in harsh environments.

Applications

  • Process Control: Transducers, Pressure Sensors, and Weigh Scales
  • Instrumentation: Analytical and Medical Instruments
  • Temperature Measurement: Thermocouples and RTDs
  • Factory Automation and PLCs

With its combination of high precision, integration, and flexibility, the AD7193BRUZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8926 $63.5704
8+ $13.0401 $104.3208
12+ $12.6326 $151.5912
17+ $12.2251 $207.8267
22+ $11.8176 $259.9872
29+ $10.5951 $307.2579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess